Cinch Connectivity Solutions Coaxial Connector (RF) Adapters 148-0901-721

Description
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - J10479-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
J10479-ND
Coaxial Connector (RF) Adapters J10479-ND
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm

Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
Adapter Connector

Adapter Connector

Buy Now
Rf Adaptor, 1.85Mm Jack-Jack, 50 Ohm; Convert From Coax Type Johnson - Cinch Connectivity - 60AC6732 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, 1.85Mm Jack-Jack, 50 Ohm; Convert From Coax Type Johnson - Cinch Connectivity
60AC6732
Rf Adaptor, 1.85Mm Jack-Jack, 50 Ohm; Convert From Coax Type Johnson - Cinch Connectivity 60AC6732
RF ADAPTOR, 1.85MM JACK-JACK, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

RF ADAPTOR, 1.85MM JACK-JACK, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 148-0901-721 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
148-0901-721
RF Adapters - In Series 148-0901-721
RF Adapters - In Series Jack to Jack Adapter 1.85mm

RF Adapters - In Series Jack to Jack Adapter 1.85mm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number J10479-ND 148-0901-721 60AC6732 148-0901-721
Product Name Coaxial Connector (RF) Adapters Adapters Rf Adaptor, 1.85Mm Jack-Jack, 50 Ohm; Convert From Coax Type Johnson - Cinch Connectivity RF Adapters - In Series
Connector Type 1.85mm Connector 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Triax
Geometry Straight
Voltage Rating 400 volts
View Details
Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 1707019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details