TE Connectivity Coax Connectors 1663515-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Poly Bag Product Type Features Compatible With RF Cable Type : RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector System : Cable-to-Panel, Cable-to-Cable, Cable-to-Board RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Poly Bag Product Type Features Compatible With RF Cable Type : RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector System : Cable-to-Panel, Cable-to-Cable, Cable-to-Board RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1663515-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1663515-1
Coax Connectors 1663515-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Poly Bag Product Type Features Compatible With RF Cable Type : RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector System : Cable-to-Panel, Cable-to-Cable, Cable-to-Board RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : None

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 12.4

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Poly Bag

Product Type Features


  • Compatible With RF Cable Type : RG 316, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Interfacial Seal
  • Connector System : Cable-to-Panel, Cable-to-Cable, Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
SMA Connector - 1663515-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1663515-1
SMA Connector 1663515-1
SMA STR CABLE PLUG 2031 5003 66

SMA STR CABLE PLUG 2031 5003 66

Buy Now
Coaxial Connector (RF) Assemblies - 1663515-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1663515-1-ND
Coaxial Connector (RF) Assemblies 1663515-1-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1663515-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1663515-1
RF Connectors / Coaxial Connectors 1663515-1
RF Connectors / Coaxial Connectors CUSTOM SMA

RF Connectors / Coaxial Connectors CUSTOM SMA

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1663515-1 1663515-1 1663515-1-ND 1663515-1
Product Name Coax Connectors SMA Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337581-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
5 suppliers
RF Connectors - 1059412-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Coax Connectors - 1059426-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
Between Series Adapters - 1059172-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers