Belden Inc. 6 GHz RG6 BNC Connector 1694ABHD3

Description
RG-6, 6 GHz, HD, BNC, 3 piece crimp connector
Request a Quote Datasheet
Description
RG-6, 6 GHz, HD, BNC, 3 piece crimp connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz RG6 BNC Connector - 1694ABHD3 - Belden Inc.
St. Louis, MO, United States
6 GHz RG6 BNC Connector
1694ABHD3
6 GHz RG6 BNC Connector 1694ABHD3
RG-6, 6 GHz, HD, BNC, 3 piece crimp connector

RG-6, 6 GHz, HD, BNC, 3 piece crimp connector

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - BEL14551-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
BEL14551-ND
Coaxial Connector (RF) Assemblies BEL14551-ND
Connector

Connector

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1694ABHD3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1694ABHD3
RF Connectors / Coaxial Connectors 1694ABHD3
RF Connectors / Coaxial Connectors RG6 BNCHD 3 PIECE CRIMP CONECTER GREEN

RF Connectors / Coaxial Connectors RG6 BNCHD 3 PIECE CRIMP CONECTER GREEN

Buy Now Datasheet
Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Grn; Connector Type Belden - 52T2620 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Grn; Connector Type Belden
52T2620
Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Grn; Connector Type Belden 52T2620
RF/COAX, HD BNC PLUG, STR, CRIMP, 75 OHM, GRN; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RF/COAX, HD BNC PLUG, STR, CRIMP, 75 OHM, GRN; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1694ABHD3 BEL14551-ND 1694ABHD3 52T2620
Product Name 6 GHz RG6 BNC Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Grn; Connector Type Belden
Connector Type Audio / Video BNC BNC
Contact Size (AWG) 18 AWG
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data