TE Connectivity Coaxial Connector (RF) Assemblies 1-5225092-1

Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A32802-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32802-ND
Coaxial Connector (RF) Assemblies A32802-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-5225092-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-5225092-1
RF Connectors / Coaxial Connectors 1-5225092-1
RF Connectors / Coaxial Connectors N PLUG W/PROOF

RF Connectors / Coaxial Connectors N PLUG W/PROOF

Buy Now Datasheet
Series N Plug W/proof Amp - Te Connectivity - 75AC4569 - Newark, An Avnet Company
Chicago, IL, United States
Series N Plug W/proof Amp - Te Connectivity
75AC4569
Series N Plug W/proof Amp - Te Connectivity 75AC4569
SERIES N PLUG W/PROOF

SERIES N PLUG W/PROOF

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number A32802-ND 1-5225092-1 75AC4569
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Series N Plug W/proof Amp - Te Connectivity
Connector Type Type N
Mounting Free Hanging (In-Line)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2826926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Right Angle
Frequency 1.000 GHz
View Details