Amphenol Corporation SMA Connector 142300

Description
SMA Tee Adapter
Request a Quote Datasheet
Description
SMA Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 142300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
142300
SMA Connector 142300
SMA Tee Adapter

SMA Tee Adapter

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142300
RF & Microwave 142300
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ACX2162-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2162-ND
Coaxial Connector (RF) Adapters ACX2162-ND
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin (2) 50Ohm

Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin (2) 50Ohm

Buy Now Datasheet
RF Adapters - Tee - 142300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
142300
RF Adapters - Tee 142300
RF Adapters - Tee Tee AdaptSMBTeeAdapt JackPlugJack50Ohm

RF Adapters - Tee Tee AdaptSMBTeeAdapt JackPlugJack50Ohm

Buy Now Datasheet
Smb T Adapter, Jack-Plug-Jack 50 Ohm; Convert From Coax Type Amphenol Rf - 99H5381 - Newark, An Avnet Company
Chicago, IL, United States
Smb T Adapter, Jack-Plug-Jack 50 Ohm; Convert From Coax Type Amphenol Rf
99H5381
Smb T Adapter, Jack-Plug-Jack 50 Ohm; Convert From Coax Type Amphenol Rf 99H5381
SMB T ADAPTER, JACK-PLUG-JACK 50 OHM; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

SMB T ADAPTER, JACK-PLUG-JACK 50 OHM; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 142300 ACX2162-ND 142300 99H5381
Product Name SMA Connector Coaxial Connector (RF) Adapters RF Adapters - Tee Smb T Adapter, Jack-Plug-Jack 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type SMA; SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coaxial Adapters - 1121798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MRG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details