Adapter Coaxial Connector SMB Mini Jack, Male Pin To SMB Mini Jack, Male Pin 75Ohm
RF Adapters - In Series SMB BLKHD JACK-JACK ADAPTER NICKEL MINI
BULKHEAD ADAPTER, SMB JACK-SMB JACK; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:INTRA- Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 142249-75 | ACX2220-ND | 142249-75 | 99H5330 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Bulkhead Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMB | SMB |