SV Microwave, Inc. Coaxial Connector (RF) Assemblies 1621-60050-TD

Description
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet
Description
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1621-60050-TD-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1621-60050-TD-ND
Coaxial Connector (RF) Assemblies 1621-60050-TD-ND
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Rf Coaxial, 2.4Mm R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave - 56AC7783 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 2.4Mm R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave
56AC7783
Rf Coaxial, 2.4Mm R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave 56AC7783
RF COAXIAL, 2.4MM R/A JACK, 50 OHM, PCB; Connector Type:2.4mm Connector; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, 2.4MM R/A JACK, 50 OHM, PCB; Connector Type:2.4mm Connector; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1621-60050-TD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1621-60050-TD
RF Connectors / Coaxial Connectors 1621-60050-TD
RF Connectors / Coaxial Connectors 2.4mm Female Conn Edge Launch Tin 4Leg

RF Connectors / Coaxial Connectors 2.4mm Female Conn Edge Launch Tin 4Leg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1621-60050-TD-ND 56AC7783 1621-60050-TD
Product Name Coaxial Connector (RF) Assemblies Rf Coaxial, 2.4Mm R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type 2.4mm Connector; Jack, Female Socket 2.4mm Connector
Mounting Board Edge, End Launch PCB - Pretinned
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103817-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Quick Connects, Quick Disconnect Connectors - 36-4904-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98022-100-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details