TE Connectivity Data Connectivity Housings 1438918-1

Description
Body Features Body Material : Zinc Cable Exit Angle : 180° Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 58 Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Cable Exit Angle : 180° Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 58 Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1438918-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1438918-1
Data Connectivity Housings 1438918-1
Body Features Body Material : Zinc Cable Exit Angle : 180° Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .48 MM  [.019 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 58 Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Cable Exit Angle : 180°

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Type : Socket
  • Mating Pin Diameter : .48 MM  [.019 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 58
  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-1438918-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-1438918-1-ND
Coaxial Connector (RF) Assemblies 17-1438918-1-ND
PLUG SUBASSEMBLY, RG-58 AND RG-5

PLUG SUBASSEMBLY, RG-58 AND RG-5

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1438918-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1438918-1
RF Connectors / Coaxial Connectors 1438918-1
RF Connectors / Coaxial Connectors PLUG SUBASSEMBLY RG-58 & RG-58LL, 180

RF Connectors / Coaxial Connectors PLUG SUBASSEMBLY RG-58 & RG-58LL, 180

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1438918-1 17-1438918-1-ND 1438918-1
Product Name Data Connectivity Housings Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050605-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1051651-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1060189-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 10.000 GHz
View Details