Amphenol Corporation Coaxial Connector (RF) Adapters 142250

Description
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1437-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1437-ND
Coaxial Connector (RF) Adapters ACX1437-ND
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm

Buy Now Datasheet
SMB Connector - 142250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142250
SMB Connector 142250
SMB Jack to SMB Jack

SMB Jack to SMB Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142250
RF & Microwave 142250
RF

RF

Buy Now
connector,rf coaxial,smb in-series adapter,bulkhead,jack-to-jack,50 ohm - 70032139 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb in-series adapter,bulkhead,jack-to-jack,50 ohm
70032139
connector,rf coaxial,smb in-series adapter,bulkhead,jack-to-jack,50 ohm 70032139
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated.
Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
RF Adapters - Between Series - 142250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
142250
RF Adapters - Between Series 142250
RF Adapters - Between Series SMB BLKHD JACK-JACK ADAPTER GOLD

RF Adapters - Between Series SMB BLKHD JACK-JACK ADAPTER GOLD

Buy Now Datasheet
Bulkhead Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf - 99H5331 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf
99H5331
Bulkhead Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf 99H5331
BULKHEAD ADAPTER, SMB JACK-SMB JACK; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

BULKHEAD ADAPTER, SMB JACK-SMB JACK; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1437-ND 142250 70032139 142250 99H5331
Product Name Coaxial Connector (RF) Adapters SMB Connector connector,rf coaxial,smb in-series adapter,bulkhead,jack-to-jack,50 ohm RF Adapters - Between Series Bulkhead Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf
Connector Type SMA; SMB SMB
Unlock Full Specs
to access all available technical data