TE Connectivity Coax Connectors 1658260-1

Description
Body Features Body Material : Phosphor Bronze Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .3 - .5 MICM  [11.8 - 19.6 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 4 MM  [.157 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.55 MM  [.179 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Phosphor Bronze Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .3 - .5 MICM  [11.8 - 19.6 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 4 MM  [.157 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.55 MM  [.179 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1658260-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1658260-1
Coax Connectors 1658260-1
Body Features Body Material : Phosphor Bronze Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .3 - .5 MICM  [11.8 - 19.6 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 4 MM  [.157 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.55 MM  [.179 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Phosphor Bronze
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .3 - .5 MICM  [11.8 - 19.6 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 4 MM  [.157 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.55 MM  [.179 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • RF Connector Style : Plug
  • RF Interface : Compression Coax
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A32525-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32525-ND
Coaxial Connector (RF) Assemblies A32525-ND
Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression

Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression

Buy Now Datasheet
Rf/coaxial, Ssmt Plug, Straight, 50 Ohm Solder; Connector Type Te Connectivity - 01P5329 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Ssmt Plug, Straight, 50 Ohm Solder; Connector Type Te Connectivity
01P5329
Rf/coaxial, Ssmt Plug, Straight, 50 Ohm Solder; Connector Type Te Connectivity 01P5329
RF/COAXIAL, SSMT PLUG, STRAIGHT, 50 OHM SOLDER; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:6GHzRoHS Compliant: Yes

RF/COAXIAL, SSMT PLUG, STRAIGHT, 50 OHM SOLDER; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:6GHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors
Product Number 1658260-1 A32525-ND 01P5329
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Ssmt Plug, Straight, 50 Ohm Solder; Connector Type Te Connectivity
Connector Type Board to Board Connector Non-Gendered Stacker
Gender Male / Plug Male / Plug
Termination Surface Mount Solder
Coupling Push-On
Unlock Full Specs
to access all available technical data