Amphenol Corporation SMB Connector 142244

Description
SMB Jack to SMB Jack
Request a Quote Datasheet
Description
SMB Jack to SMB Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142244 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142244
SMB Connector 142244
SMB Jack to SMB Jack

SMB Jack to SMB Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142244
RF & Microwave 142244
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
142244
Connectors 142244
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ARF2978-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2978-ND
Coaxial Connector (RF) Adapters ARF2978-ND
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf - 99H5324 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf
99H5324
Rf/coaxial Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf 99H5324
RF/COAXIAL ADAPTER, SMB JACK-SMB JACK; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMB JACK-SMB JACK; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 142244 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
142244
RF Adapters - In Series 142244
RF Adapters - In Series SMB JACK TO JACK ADAPTER GOLD

RF Adapters - In Series SMB JACK TO JACK ADAPTER GOLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 142244 ARF2978-ND 99H5324 142244
Product Name SMB Connector Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Smb Jack-Smb Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type SMA; SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To SMA Female RF Adapter - ET-BFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1052873-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
3 suppliers
Coaxial Adapters - 1222188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details