Vishay Intertechnology, Inc. Optoisolator IC IL5

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATI. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16351789 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16351789
Optoisolator IC 16351789
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATI. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - IL5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IL5
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators IL5
OPTOISO 5.3KV TRANS W/BASE 6DIP

OPTOISO 5.3KV TRANS W/BASE 6DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16351789 IL5
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 6-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details