Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILQ5

Description
OPTOISO 5.3KV 4CH TRANS 16DIP
Description
OPTOISO 5.3KV 4CH TRANS 16DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILQ5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILQ5
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILQ5
OPTOISO 5.3KV 4CH TRANS 16DIP

OPTOISO 5.3KV 4CH TRANS 16DIP

Supplier's Site
Optoisolator IC - 16346661 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346661
Optoisolator IC 16346661
DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, 4 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, 16 PINS, FORWARD CURRENT IF MAX: 60MA, ISOLATION VOLTAGE: 5.3KV, CTR MIN: 100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 55V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, 4 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, 16 PINS, FORWARD CURRENT IF MAX: 60MA, ISOLATION VOLTAGE: 5.3KV, CTR MIN: 100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 55V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ILQ5 16346661
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .880mm(W), .880mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details