Broadcom Inc. Logic Output Optoisolators HCPL-4661-000E

Description
OPTOISO 3.75KV 2CH OPEN COL 8DIP
Datasheet
Description
OPTOISO 3.75KV 2CH OPEN COL 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-4661-000E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-4661-000E
Logic Output Optoisolators HCPL-4661-000E
OPTOISO 3.75KV 2CH OPEN COL 8DIP

OPTOISO 3.75KV 2CH OPEN COL 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-4661-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-4661-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-4661-000E
OPTOISO 3.75KV 2CH OPEN COL 8DIP

OPTOISO 3.75KV 2CH OPEN COL 8DIP

Supplier's Site
Optoisolator IC - 16149326 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16149326
Optoisolator IC 16149326
LOGIC IC, OUTPUT OPTOCOUPLER, HCPL-4661 SERIES, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 10MBPS, DIP-8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, OUTPUT OPTOCOUPLER, HCPL-4661 SERIES, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 10MBPS, DIP-8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-4661-000E HCPL-4661-000E 16149326
Product Name Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details