Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-M601-000E

Description
OPTOISO 3.75KV OPN COLLECTOR 5SO
Description
OPTOISO 3.75KV OPN COLLECTOR 5SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-M601-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-M601-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-M601-000E
OPTOISO 3.75KV OPN COLLECTOR 5SO

OPTOISO 3.75KV OPN COLLECTOR 5SO

Supplier's Site
Optoisolator IC - 16143706 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16143706
Optoisolator IC 16143706
OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:LOGIC GATE; INPUT CURRENT:15MA; OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:LOGIC GATE; INPUT CURRENT:15MA; OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number HCPL-M601-000E 16143706
Product Name Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC
Isolator Package 6-SOIC (0.173\", 4.40mm Width), 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details