Vishay Intertechnology, Inc. Optoisolator IC IL206AT

Description
(PRICE/TC) OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:4KV; CTR MIN:63%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/TC) OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:4KV; CTR MIN:63%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16351609 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16351609
Optoisolator IC 16351609
(PRICE/TC) OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:4KV; CTR MIN:63%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:4KV; CTR MIN:63%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - IL206AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IL206AT
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators IL206AT
OPTOISO 4KV TRANS W/BASE 8SOIC

OPTOISO 4KV TRANS W/BASE 8SOIC

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - IL206AT - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
IL206AT
Transistor, Photovoltaic Output Optoisolators IL206AT
OPTOISO 4KV TRANS W/BASE 8SOIC

OPTOISO 4KV TRANS W/BASE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16351609 IL206AT IL206AT
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details