Texas Instruments High-Performance Analog Optoisolator IC ISO7841FDWR

Description
(PRICE/TC), DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:11NS; SUPPLY VOLTAGE MIN:2.25V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-55°C; ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/TC), DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:11NS; SUPPLY VOLTAGE MIN:2.25V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-55°C; ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 87965717 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
87965717
Optoisolator IC 87965717
(PRICE/TC), DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:11NS; SUPPLY VOLTAGE MIN:2.25V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-55°C; ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:11NS; SUPPLY VOLTAGE MIN:2.25V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-55°C; ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Isolators - ISO7841FDWR - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7841FDWR
Digital Isolators ISO7841FDWR
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 87965717 ISO7841FDWR
Product Name Optoisolator IC Digital Isolators
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N35-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 6-SMD, Gull Wing
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details