Vishay Intertechnology, Inc. Optoisolator IC ILD207T

Description
OPTOCOUPLER, TRANSISTOR, 3000VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:30MA; ISOLATION VOLTAGE:4KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 3000VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:30MA; ISOLATION VOLTAGE:4KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16346509 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346509
Optoisolator IC 16346509
OPTOCOUPLER, TRANSISTOR, 3000VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:30MA; ISOLATION VOLTAGE:4KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR, 3000VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:30MA; ISOLATION VOLTAGE:4KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILD207T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILD207T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD207T
OPTOISOLTR 4KV 2CH TRANS 8-SOIC

OPTOISOLTR 4KV 2CH TRANS 8-SOIC

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ILD207T - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
ILD207T
Transistor, Photovoltaic Output Optoisolators ILD207T
OPTOISOLTR 4KV 2CH TRANS 8-SOIC

OPTOISOLTR 4KV 2CH TRANS 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16346509 ILD207T ILD207T
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details