Vishay Intertechnology, Inc. Optoisolator IC IL300-E

Description
OPTOCOUPLER, PHOTODIODE, 5300VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE:-, FORWARD CURRENT IF:60MA, GAIN DB MAX:0.955DB, GAIN DB MIN:0.851DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, PHOTODIODE, 5300VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE:-, FORWARD CURRENT IF:60MA, GAIN DB MAX:0.955DB, GAIN DB MIN:0.851DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16351701 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16351701
Optoisolator IC 16351701
OPTOCOUPLER, PHOTODIODE, 5300VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE:-, FORWARD CURRENT IF:60MA, GAIN DB MAX:0.955DB, GAIN DB MIN:0.851DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTODIODE, 5300VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE:-, FORWARD CURRENT IF:60MA, GAIN DB MAX:0.955DB, GAIN DB MIN:0.851DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - IL300-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IL300-E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators IL300-E
OPTOISO 5.3KV LINEAR PHVOLT 8DIP

OPTOISO 5.3KV LINEAR PHVOLT 8DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16351701 IL300-E
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details