Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators ILD205T

Description
OPTOISO 4KV 2CH TRANS 8SOIC
Datasheet
Description
OPTOISO 4KV 2CH TRANS 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILD205T - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
ILD205T
Transistor, Photovoltaic Output Optoisolators ILD205T
OPTOISO 4KV 2CH TRANS 8SOIC

OPTOISO 4KV 2CH TRANS 8SOIC

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILD205T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILD205T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD205T
OPTOISO 4KV 2CH TRANS 8SOIC

OPTOISO 4KV 2CH TRANS 8SOIC

Supplier's Site
Optoisolator IC - 16346501 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346501
Optoisolator IC 16346501
(PRICE/TC) OPTOCOUPLER, TRANSISTOR, 3000VRMS, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:30MA, ISOLATION VOLTAGE:4KV, CTR MIN:40%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, PRODUCT RANGE:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, TRANSISTOR, 3000VRMS, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:30MA, ISOLATION VOLTAGE:4KV, CTR MIN:40%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, PRODUCT RANGE:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ILD205T ILD205T 16346501
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .880mm(W), .880mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details