OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, COMMON MODE RATIO:5000, COMMON MODE VOLTAGE VCM:50V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPTOISO 3.75KV OPEN COLL 8DIP
OPTOISO 3.75KV OPEN COLL 8DIP
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | 16133711 | HCPL-2601-000E | HCPL-2601-000E |
| Product Name | Optoisolator IC | Isolators - Optoisolators - Logic Output Optoisolators | Logic Output Optoisolators |
| Isolator Package | 8-DIP (0.300\", 7.62mm) |