Vishay Intertechnology, Inc. Optoisolator IC ILQ615-4X009

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; PRODUCT RANGE:-; INPUT CURRENT:10MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; PRODUCT RANGE:-; INPUT CURRENT:10MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16346685 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346685
Optoisolator IC 16346685
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; PRODUCT RANGE:-; INPUT CURRENT:10MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; PRODUCT RANGE:-; INPUT CURRENT:10MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILQ615-4X009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILQ615-4X009
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILQ615-4X009
OPTOISO 5.3KV 4CH TRANS 16SMD

OPTOISO 5.3KV 4CH TRANS 16SMD

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16346685 ILQ615-4X009
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 16-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details