Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-M600-500E

Description
OPTOISO 3.75KV OPN COLLECTOR 5SO
Datasheet
Description
OPTOISO 3.75KV OPN COLLECTOR 5SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-M600-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-M600-500E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-M600-500E
OPTOISO 3.75KV OPN COLLECTOR 5SO

OPTOISO 3.75KV OPN COLLECTOR 5SO

Supplier's Site
Optoisolator IC - 16143702 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16143702
Optoisolator IC 16143702
OPTOCOUPLER, OPEN COLLECTOR O/P, 3.75KV, NO. OF CHANNELS: 1 CHANNEL, ISOLATION VOLTAGE: 3.75KV, DATA RATE: 10MBAUD, OPTOCOUPLER CASE STYLE: SOIC, NO. OF PINS: 5 PINS, SVHC: NO SVHC (12-JAN-2017), INPUT CURRENT: 5MA, ROHS COMPLIAT. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, OPEN COLLECTOR O/P, 3.75KV, NO. OF CHANNELS: 1 CHANNEL, ISOLATION VOLTAGE: 3.75KV, DATA RATE: 10MBAUD, OPTOCOUPLER CASE STYLE: SOIC, NO. OF PINS: 5 PINS, SVHC: NO SVHC (12-JAN-2017), INPUT CURRENT: 5MA, ROHS COMPLIAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic Output Optoisolators - HCPL-M600-500E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-M600-500E
Logic Output Optoisolators HCPL-M600-500E
OPTOISO 3.75KV OPN COLLECTOR 5SO

OPTOISO 3.75KV OPN COLLECTOR 5SO

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-M600-500E 16143702 HCPL-M600-500E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC Logic Output Optoisolators
Isolator Package 6-SOIC (0.173\", 4.40mm Width), 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Gate Drivers - ACPL-H342-560E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details