Texas Instruments High-Performance Analog Optoisolator IC LM2586S-ADJ/NOPB

Description
DC/DC CONVERTER IC; TOPOLOGY:BOOST, FLYBACK; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.23V; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC/DC CONVERTER IC; TOPOLOGY:BOOST, FLYBACK; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.23V; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 47433718 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
47433718
Optoisolator IC 47433718
DC/DC CONVERTER IC; TOPOLOGY:BOOST, FLYBACK; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.23V; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER IC; TOPOLOGY:BOOST, FLYBACK; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.23V; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 47433718
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-847-W6GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.400\", 10.16mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details