Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD55

Description
OPTOISO 5.3KV 2CH DARLNG 8-DIP
Description
OPTOISO 5.3KV 2CH DARLNG 8-DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILD55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILD55
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD55
OPTOISO 5.3KV 2CH DARLNG 8-DIP

OPTOISO 5.3KV 2CH DARLNG 8-DIP

Supplier's Site
Optoisolator IC - 16346565 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346565
Optoisolator IC 16346565
OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:55V, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:55V, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ILD55 16346565
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details