Broadcom Inc. Optoisolator IC HCPL-J312-000E

Description
OPTOCOUPLER, GATE DRIVE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, COMMON MODE RATIO:15 KV/US, COMMON MODE VOLTAGE VCM:1500V, FORWARD CURRENT IF:7MAROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, GATE DRIVE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, COMMON MODE RATIO:15 KV/US, COMMON MODE VOLTAGE VCM:1500V, FORWARD CURRENT IF:7MAROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 21355955 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
21355955
Optoisolator IC 21355955
OPTOCOUPLER, GATE DRIVE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, COMMON MODE RATIO:15 KV/US, COMMON MODE VOLTAGE VCM:1500V, FORWARD CURRENT IF:7MAROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, COMMON MODE RATIO:15 KV/US, COMMON MODE VOLTAGE VCM:1500V, FORWARD CURRENT IF:7MAROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Gate Drivers - HCPL-J312-000E - ODG (Origin Data Global)
Shenzhen, China
Isolators - Gate Drivers
HCPL-J312-000E
Isolators - Gate Drivers HCPL-J312-000E
OPTOISO 3.75KV 1CH GATE DVR 8DIP

OPTOISO 3.75KV 1CH GATE DVR 8DIP

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 21355955 HCPL-J312-000E
Product Name Optoisolator IC Isolators - Gate Drivers
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8876801XA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details