Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD206T

Description
OPTOISOLTR 4KV 2CH TRANS 8-SOIC
Datasheet
Description
OPTOISOLTR 4KV 2CH TRANS 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILD206T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILD206T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD206T
OPTOISOLTR 4KV 2CH TRANS 8-SOIC

OPTOISOLTR 4KV 2CH TRANS 8-SOIC

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ILD206T - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
ILD206T
Transistor, Photovoltaic Output Optoisolators ILD206T
OPTOISOLTR 4KV 2CH TRANS 8-SOIC

OPTOISOLTR 4KV 2CH TRANS 8-SOIC

Supplier's Site Datasheet
Optoisolator IC - 16346505 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346505
Optoisolator IC 16346505
OPTOCOUPLER, TRANSISTOR, 3000VRMS, NO. OF CHANNELS: 2 CHANNEL, OPTOCOUPLER CASE STYLE: SOIC, NO. OF PINS: 8 PINS, FORWARD CURRENT IF MAX: 30MA, ISOLATION VOLTAGE: 4KV, CTR MIN: 63%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 70V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR, 3000VRMS, NO. OF CHANNELS: 2 CHANNEL, OPTOCOUPLER CASE STYLE: SOIC, NO. OF PINS: 8 PINS, FORWARD CURRENT IF MAX: 30MA, ISOLATION VOLTAGE: 4KV, CTR MIN: 63%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 70V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ILD206T ILD206T 16346505
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details