Texas Instruments High-Performance Analog Optoisolator IC LM2593HVS-ADJ/NOPB

Description
IC, DC/DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:1.2V; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, DC/DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:1.2V; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 47434383 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
47434383
Optoisolator IC 47434383
IC, DC/DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:1.2V; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, DC/DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:1.2V; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 47434383
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details