Broadcom Inc. Optoisolator IC HCPL-2730-000E

Description
OPTOCOUPLER, DUAL, DARLINGTON O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:300%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V, PRODUCT RANGE:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, DUAL, DARLINGTON O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:300%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V, PRODUCT RANGE:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16148914 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16148914
Optoisolator IC 16148914
OPTOCOUPLER, DUAL, DARLINGTON O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:300%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V, PRODUCT RANGE:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DUAL, DARLINGTON O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:300%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V, PRODUCT RANGE:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-2730-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-2730-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-2730-000E
OPTOISO 3.75KV 2CH DARLNG 8-DIP

OPTOISO 3.75KV 2CH DARLNG 8-DIP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-2730-000E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
HCPL-2730-000E
Transistor, Photovoltaic Output Optoisolators HCPL-2730-000E
OPTOISO 3.75KV 2CH DARLNG 8-DIP

OPTOISO 3.75KV 2CH DARLNG 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16148914 HCPL-2730-000E HCPL-2730-000E
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details