Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-817-00DE

Description
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Datasheet
Description
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-817-00DE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-817-00DE
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-817-00DE
OPTOISOLATOR 5KV TRANSISTOR 4DIP

OPTOISOLATOR 5KV TRANSISTOR 4DIP

Supplier's Site
Optoisolator IC - 16143430 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16143430
Optoisolator IC 16143430
OPTOCOUPLER, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:5KV; CTR MIN:300%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PACKAGING:EACH; PRODUCT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:5KV; CTR MIN:300%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PACKAGING:EACH; PRODUCT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-817-00DE - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
HCPL-817-00DE
Transistor, Photovoltaic Output Optoisolators HCPL-817-00DE
OPTOISOLATOR 5KV TRANSISTOR 4DIP

OPTOISOLATOR 5KV TRANSISTOR 4DIP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-817-00DE 16143430 HCPL-817-00DE
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC Transistor, Photovoltaic Output Optoisolators
Isolator Package 4-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N137#520 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details