Texas Instruments High-Performance Analog Optoisolator IC ISO7241CDW

Description
DIGITAL ISOLATOR, 4CH, 5.5V, 16SOIC; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:42NS; SUPPLY VOLTAGE MIN:2.8V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DIGITAL ISOLATOR, 4CH, 5.5V, 16SOIC; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:42NS; SUPPLY VOLTAGE MIN:2.8V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 17087787 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
17087787
Optoisolator IC 17087787
DIGITAL ISOLATOR, 4CH, 5.5V, 16SOIC; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:42NS; SUPPLY VOLTAGE MIN:2.8V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL ISOLATOR, 4CH, 5.5V, 16SOIC; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:42NS; SUPPLY VOLTAGE MIN:2.8V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Isolators - ISO7241CDW - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7241CDW
Digital Isolators ISO7241CDW
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 17087787 ISO7241CDW
Product Name Optoisolator IC Digital Isolators
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-8947702KPC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details