Vishay Precision Group Optoisolator IC IRFD9020PBF

Description
TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:1.6A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.28OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER DISSIPATION PD:1.3W, NO. OF PINS:4PINS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:1.6A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.28OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER DISSIPATION PD:1.3W, NO. OF PINS:4PINS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 117778739 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
117778739
Optoisolator IC 117778739
TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:1.6A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.28OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER DISSIPATION PD:1.3W, NO. OF PINS:4PINS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:1.6A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.28OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER DISSIPATION PD:1.3W, NO. OF PINS:4PINS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 117778739
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details