onsemi Optoisolator IC LM317BD2TG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 1.5 AMP, D2-PAK-3, ADJUSTABLE OUTPUT VOLTAGE MIN: 1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX: 37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 1.5 AMP, D2-PAK-3, ADJUSTABLE OUTPUT VOLTAGE MIN: 1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX: 37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 18716823 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
18716823
Optoisolator IC 18716823
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 1.5 AMP, D2-PAK-3, ADJUSTABLE OUTPUT VOLTAGE MIN: 1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX: 37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 1.5 AMP, D2-PAK-3, ADJUSTABLE OUTPUT VOLTAGE MIN: 1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX: 37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 18716823
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), .880mm(W), .880mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details