Vishay Intertechnology, Inc. Optoisolator IC ILD621GB-X007T

Description
(PRICE/TR) OPTOCOUPLER; NO. OF CHANNELS:-; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:-; FORWARD CURRENT IF MAX:-; ISOLATION VOLTAGE:-; CTR MIN:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/TR) OPTOCOUPLER; NO. OF CHANNELS:-; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:-; FORWARD CURRENT IF MAX:-; ISOLATION VOLTAGE:-; CTR MIN:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 158334062 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
158334062
Optoisolator IC 158334062
(PRICE/TR) OPTOCOUPLER; NO. OF CHANNELS:-; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:-; FORWARD CURRENT IF MAX:-; ISOLATION VOLTAGE:-; CTR MIN:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) OPTOCOUPLER; NO. OF CHANNELS:-; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:-; FORWARD CURRENT IF MAX:-; ISOLATION VOLTAGE:-; CTR MIN:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ILD621GB-X007T - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
ILD621GB-X007T
Transistor, Photovoltaic Output Optoisolators ILD621GB-X007T
OPTOISO 5.3KV 2CH TRANS 8SMD

OPTOISO 5.3KV 2CH TRANS 8SMD

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILD621GB-X007T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILD621GB-X007T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD621GB-X007T
OPTOISO 5.3KV 2CH TRANS 8SMD

OPTOISO 5.3KV 2CH TRANS 8SMD

Supplier's Site

Technical Specifications

  Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 158334062 ILD621GB-X007T ILD621GB-X007T
Product Name Optoisolator IC Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details