onsemi Optoisolator IC LM317MDTRKG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5 AMP, D-PAK-4, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5 AMP, D-PAK-4, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 18716855 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
18716855
Optoisolator IC 18716855
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5 AMP, D-PAK-4, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V, 0.5 AMP, D-PAK-4, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX:37V, INPUT VOLTAGE MAX:40V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 18716855
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 5962-9800102KPC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details