Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4216

Description
OPTOISOLATOR 5.3KV TRIAC 6DIP
Description
OPTOISOLATOR 5.3KV TRIAC 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL4216 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL4216
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4216
OPTOISOLATOR 5.3KV TRIAC 6DIP

OPTOISOLATOR 5.3KV TRIAC 6DIP

Supplier's Site
Optoisolator IC - 16351765 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16351765
Optoisolator IC 16351765
OPTOCOUPLER, NON ZERO CROSS, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS: 6 PINS, ISOLATION VOLTAGE:5.3KV, TRIAC OPERATING MODE:NON ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:650V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, NON ZERO CROSS, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS: 6 PINS, ISOLATION VOLTAGE:5.3KV, TRIAC OPERATING MODE:NON ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:650V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number IL4216 16351765
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Optoisolator IC
Isolator Package 6-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details