Broadcom Inc. Optoisolator IC HCPL-4503-000E

Description
HIGH SPEED OPTOCOUPLER, 1.5 V, FORWARD VOLTAGE: 1.5 V, REVERSE VOLTAGE: 5 V, 3750 VRMS, 1 MB/S, 1 CHANNEL, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
HIGH SPEED OPTOCOUPLER, 1.5 V, FORWARD VOLTAGE: 1.5 V, REVERSE VOLTAGE: 5 V, 3750 VRMS, 1 MB/S, 1 CHANNEL, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16149198 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16149198
Optoisolator IC 16149198
HIGH SPEED OPTOCOUPLER, 1.5 V, FORWARD VOLTAGE: 1.5 V, REVERSE VOLTAGE: 5 V, 3750 VRMS, 1 MB/S, 1 CHANNEL, PDIP-8. FREE 2 YEAR RADWELL WARRANTY

HIGH SPEED OPTOCOUPLER, 1.5 V, FORWARD VOLTAGE: 1.5 V, REVERSE VOLTAGE: 5 V, 3750 VRMS, 1 MB/S, 1 CHANNEL, PDIP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-4503-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-4503-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-4503-000E
OPTOISOLATOR 3.75KV TRANS 8-DIP

OPTOISOLATOR 3.75KV TRANS 8-DIP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-4503-000E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
HCPL-4503-000E
Transistor, Photovoltaic Output Optoisolators HCPL-4503-000E
OPTOISOLATOR 3.75KV TRANS 8-DIP

OPTOISOLATOR 3.75KV TRANS 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16149198 HCPL-4503-000E HCPL-4503-000E
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details