Broadcom Inc. Optoisolator IC HCPL-7860-000E

Description
OPTOCOUPLER, ANALOG, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, CTR MIN:-, BANDWIDTH:18KHZ, PRODUCT RANGE:-, AMPLIFIER CASE STYLE:DIP, COMMON MODE RATIO:15000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, ANALOG, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, CTR MIN:-, BANDWIDTH:18KHZ, PRODUCT RANGE:-, AMPLIFIER CASE STYLE:DIP, COMMON MODE RATIO:15000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16143310 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16143310
Optoisolator IC 16143310
OPTOCOUPLER, ANALOG, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, CTR MIN:-, BANDWIDTH:18KHZ, PRODUCT RANGE:-, AMPLIFIER CASE STYLE:DIP, COMMON MODE RATIO:15000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, ANALOG, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, CTR MIN:-, BANDWIDTH:18KHZ, PRODUCT RANGE:-, AMPLIFIER CASE STYLE:DIP, COMMON MODE RATIO:15000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 16143310
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 8302401XA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Gull Wing
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details