onsemi Transistor, Photovoltaic Output Optoisolators HMHA2801R2

Description
OPTOISO 3.75KV TRANSISTOR 4SMD
Datasheet
Description
OPTOISO 3.75KV TRANSISTOR 4SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HMHA2801R2 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
HMHA2801R2
Transistor, Photovoltaic Output Optoisolators HMHA2801R2
OPTOISO 3.75KV TRANSISTOR 4SMD

OPTOISO 3.75KV TRANSISTOR 4SMD

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HMHA2801R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HMHA2801R2
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HMHA2801R2
OPTOISO 3.75KV TRANSISTOR 4SMD

OPTOISO 3.75KV TRANSISTOR 4SMD

Supplier's Site
Optoisolator IC - 47197352 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
47197352
Optoisolator IC 47197352
(PRICE/TC),OPTOCOUPL ER, TRANSISTOR, 3.75KV, SSOP-4, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSOP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:80%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSOP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:80%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HMHA2801R2 HMHA2801R2 47197352
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details