Vishay Intertechnology, Inc. Optoisolator IC ILD5

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16346561 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346561
Optoisolator IC 16346561
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILD5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILD5
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD5
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP

OPTOISOLTR 5.3KV 2CH TRANS 8-DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16346561 ILD5
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details