Texas Instruments High-Performance Analog Digital Isolators ISO7421DR

Description
DGTL ISO 2500VRMS 2CH GP 8SOIC
Datasheet
Description
DGTL ISO 2500VRMS 2CH GP 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7421DR - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7421DR
Digital Isolators ISO7421DR
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site Datasheet
Optoisolator IC - 48848688 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
48848688
Optoisolator IC 48848688
DIGITAL ISOLATOR, (PRICE/TC), 2-CH, 1MBPS, SOIC-8, NO. OF CHANNELS:2 CHANNEL, PROPAGATION DELAY:9NS, SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.25V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

DIGITAL ISOLATOR, (PRICE/TC), 2-CH, 1MBPS, SOIC-8, NO. OF CHANNELS:2 CHANNEL, PROPAGATION DELAY:9NS, SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.25V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ISO7421DR 48848688
Product Name Digital Isolators Optoisolator IC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details