Texas Instruments High-Performance Analog Digital Isolators ISO7141CCDBQ

Description
DGTL ISO 2500VRMS 4CH GP 16SSOP
Datasheet
Description
DGTL ISO 2500VRMS 4CH GP 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7141CCDBQ - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7141CCDBQ
Digital Isolators ISO7141CCDBQ
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site Datasheet
Optoisolator IC - 87963290 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
87963290
Optoisolator IC 87963290
IC, DIG ISOLATOR, LOW PWR, 4-CH, 16SSOP; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, DIG ISOLATOR, LOW PWR, 4-CH, 16SSOP; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ISO7141CCDBQ 87963290
Product Name Digital Isolators Optoisolator IC
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details