Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD74

Description
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
Datasheet
Description
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILD74 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILD74
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD74
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP

OPTOISOLTR 5.3KV 2CH TRANS 8-DIP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ILD74 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
ILD74
Transistor, Photovoltaic Output Optoisolators ILD74
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP

OPTOISOLTR 5.3KV 2CH TRANS 8-DIP

Supplier's Site Datasheet
Optoisolator IC - 16346609 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346609
Optoisolator IC 16346609
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:12.5%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:12.5%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ILD74 ILD74 16346609
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details