Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators IL300

Description
OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Description
OPTOISO 5.3KV LINEAR PHVOLT 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - IL300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IL300
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators IL300
OPTOISO 5.3KV LINEAR PHVOLT 8DIP

OPTOISO 5.3KV LINEAR PHVOLT 8DIP

Supplier's Site
Optoisolator IC - 16351685 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16351685
Optoisolator IC 16351685
OPTOCOUPLER, LINEAR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, NO. OF PINS: 8 PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE: LINEAR OPTOCOUPLER, SVHC: NO SVHC (15-JAN-2019), APPROVAL BODIES:BS, BANDWIDTH: 200KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, LINEAR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, NO. OF PINS: 8 PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE: LINEAR OPTOCOUPLER, SVHC: NO SVHC (15-JAN-2019), APPROVAL BODIES:BS, BANDWIDTH: 200KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number IL300 16351685
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details