Texas Instruments High-Performance Analog Optoisolator IC ISO7140FCCDBQ

Description
DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 87963285 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
87963285
Optoisolator IC 87963285
DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Isolators - ISO7140FCCDBQ - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7140FCCDBQ
Digital Isolators ISO7140FCCDBQ
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 87963285 ISO7140FCCDBQ
Product Name Optoisolator IC Digital Isolators
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-847-300E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Gull Wing
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
3 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details