Texas Instruments High-Performance Analog Optoisolator IC ISO7131CCDBQ

Description
IC, DIG ISOLATOR, LOW PWR, 3 CH, 16SSOP; NO. OF CHANNELS:3 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
IC, DIG ISOLATOR, LOW PWR, 3 CH, 16SSOP; NO. OF CHANNELS:3 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 87963275 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
87963275
Optoisolator IC 87963275
IC, DIG ISOLATOR, LOW PWR, 3 CH, 16SSOP; NO. OF CHANNELS:3 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, DIG ISOLATOR, LOW PWR, 3 CH, 16SSOP; NO. OF CHANNELS:3 CHANNEL; PROPAGATION DELAY:23NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SSOP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Isolators - ISO7131CCDBQ - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7131CCDBQ
Digital Isolators ISO7131CCDBQ
DGTL ISO 2500VRMS 3CH GP 16SSOP

DGTL ISO 2500VRMS 3CH GP 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 87963275 ISO7131CCDBQ
Product Name Optoisolator IC Digital Isolators
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-9085401KPA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details