Texas Instruments High-Performance Analog Digital Isolators ISO7641FMDW

Description
DGTL ISO 4243VRMS 4CH GP 16SOIC
Datasheet
Description
DGTL ISO 4243VRMS 4CH GP 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7641FMDW - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7641FMDW
Digital Isolators ISO7641FMDW
DGTL ISO 4243VRMS 4CH GP 16SOIC

DGTL ISO 4243VRMS 4CH GP 16SOIC

Supplier's Site Datasheet
Optoisolator IC - 48848704 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
48848704
Optoisolator IC 48848704
DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:8.5NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:8.5NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ISO7641FMDW 48848704
Product Name Digital Isolators Optoisolator IC
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-847-06GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.300\", 7.62mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details