onsemi Logic Output Optoisolators HCPL2601

Description
10 MBIT/S SINGLE-CHANNEL HIGH SP
Datasheet
Description
10 MBIT/S SINGLE-CHANNEL HIGH SP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2601 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL2601
Logic Output Optoisolators HCPL2601
10 MBIT/S SINGLE-CHANNEL HIGH SP

10 MBIT/S SINGLE-CHANNEL HIGH SP

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL2601 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL2601
Logic Output Optoisolators HCPL2601
OPTOISO 2.5KV OPN COLLECTOR 8DIP

OPTOISO 2.5KV OPN COLLECTOR 8DIP

Supplier's Site Datasheet
Optoisolator IC - 16115546 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16115546
Optoisolator IC 16115546
DISCONTINUED BY MANUFACTURER, LOGIC GATE OPTOCOUPLER, 5KV ISOLATION, 50MA OUTPUT, 1 CHANNEL, 10 MBIT/S DATA RATE, 50NS RISE TIME, 12NS FALL TIME, 8 PIN, PDIP CASE STYLE, THROUGH HOLE MOUNTED, -40 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LOGIC GATE OPTOCOUPLER, 5KV ISOLATION, 50MA OUTPUT, 1 CHANNEL, 10 MBIT/S DATA RATE, 50NS RISE TIME, 12NS FALL TIME, 8 PIN, PDIP CASE STYLE, THROUGH HOLE MOUNTED, -40 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL2601 HCPL2601 16115546
Product Name Logic Output Optoisolators Logic Output Optoisolators Optoisolator IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Transistor, Photovoltaic Output Optoisolators - ACPL-217-56AE - ODG (Origin Data Global)
Specs
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details