Broadcom Inc. Logic Output Optoisolators HCPL-260L-300E

Description
OPTOISO 3.75KV OPEN COLL 8DIP GW
Datasheet
Description
OPTOISO 3.75KV OPEN COLL 8DIP GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-260L-300E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-260L-300E
Logic Output Optoisolators HCPL-260L-300E
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site Datasheet
Optoisolator IC - 16133747 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16133747
Optoisolator IC 16133747
OPTOCOUPLER, SMD, LOGIC O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:15MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:CSA, DIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, LOGIC O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:15MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:CSA, DIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-260L-300E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-260L-300E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-260L-300E
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-260L-300E 16133747 HCPL-260L-300E
Product Name Logic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details