Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4116

Description
OPTOISOLATOR 5.3KV TRIAC 6DIP
Description
OPTOISOLATOR 5.3KV TRIAC 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL4116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL4116
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4116
OPTOISOLATOR 5.3KV TRIAC 6DIP

OPTOISOLATOR 5.3KV TRIAC 6DIP

Supplier's Site
Optoisolator IC - 16351737 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16351737
Optoisolator IC 16351737
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; ISOLATION VOLTAGE:5.3KV; TRIAC OPERATING MODE:ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:650V; PRODUCT RANGE:-; FORWARD VOLTAGE:1.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; ISOLATION VOLTAGE:5.3KV; TRIAC OPERATING MODE:ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:650V; PRODUCT RANGE:-; FORWARD VOLTAGE:1.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number IL4116 16351737
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Optoisolator IC
Isolator Package 6-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details